TE Connectivity Chip Resistor - Surface Mount CRGP1210F4K7

Description
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130607DKR-ND
Chip Resistor - Surface Mount A130607DKR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130607CT-ND
Chip Resistor - Surface Mount A130607CT-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130607TR-ND
Chip Resistor - Surface Mount A130607TR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F4K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F4K7TR-ND
CRGP 1210 4K7 1%

CRGP 1210 4K7 1%

Buy Now Datasheet
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4080
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4080
RES, 4K7, 1%, 0.75W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 4K7, 1%, 0.75W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7345
Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7345
RES, 4K7, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130607DKR-ND 73AC4080 61AC7345
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 4K7, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers