TE Connectivity Chip Resistor - Surface Mount CRGP1210F47R

Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130583CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130583CT-ND
Chip Resistor - Surface Mount A130583CT-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130583DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130583DKR-ND
Chip Resistor - Surface Mount A130583DKR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130583TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130583TR-ND
Chip Resistor - Surface Mount A130583TR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4084
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4084
RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7347
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7347
RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4083
Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4083
RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130583CT-ND 73AC4084 61AC7347
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 47R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details