TE Connectivity Chip Resistor - Surface Mount CRGP1210F470K

Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130631TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130631TR-ND
Chip Resistor - Surface Mount A130631TR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130631CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130631CT-ND
Chip Resistor - Surface Mount A130631CT-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130631DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130631DKR-ND
Chip Resistor - Surface Mount A130631DKR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F470KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F470KTR-ND
CRGP 1210 470K 1%

CRGP 1210 470K 1%

Buy Now Datasheet
Surface Mount Resistors - 1764266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764266
Surface Mount Resistors 1764266
TE Connectivity CRGP1210F470K

TE Connectivity CRGP1210F470K

Supplier's Site
Surface Mount Resistors - 1764407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764407
Surface Mount Resistors 1764407
TE Connectivity CRGP1210F470K

TE Connectivity CRGP1210F470K

Supplier's Site
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7348
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7348
RES, 470K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4086
Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4086
RES, 470K, 1%, 0.75W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 1210, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130631TR-ND 1111-CRGP1210F470KTR-ND 1764266 61AC7348 73AC4086
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 470K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details