TE Connectivity Chip Resistor - Surface Mount CRGP1210F330R

Description
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130593DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130593DKR-ND
Chip Resistor - Surface Mount A130593DKR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130593TR-ND
Chip Resistor - Surface Mount A130593TR-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130593CT-ND
Chip Resistor - Surface Mount A130593CT-ND
330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7340
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7340
RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4070
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4070
RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4069
Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4069
RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 0.75W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130593DKR-ND 61AC7340 73AC4070
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 330R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details