TE Connectivity 4W Resistor CRGP1210F22K

Description
RES 22K OHM 1% 3/4W 1210 Product overview: CRGP1210F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22K OHM 1% 3/4W 1210 Product overview: CRGP1210F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-CRGP1210F22K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-CRGP1210F22K
4W Resistor 52-CRGP1210F22K
RES 22K OHM 1% 3/4W 1210 Product overview: CRGP1210F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F22K can be used for catalog matching and distributor lookup.

RES 22K OHM 1% 3/4W 1210 Product overview: CRGP1210F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331558-CRGP1210F22K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331558-CRGP1210F22K
Resistors - Chip Resistor - Surface Mount 1331558-CRGP1210F22K
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1331558-CRGP1210F22K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Pulse Withstanding Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 4-2176329-1,A130615D KR,A130615TR,A130615 CT Base Product Number: CRGP1210 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1331558-CRGP1210F22K
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Pulse Withstanding
Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 4-2176329-1,A130615DKR,A130615TR,A130615CT
Base Product Number: CRGP1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - A130615DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130615DKR-ND
Chip Resistor - Surface Mount A130615DKR-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130615CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130615CT-ND
Chip Resistor - Surface Mount A130615CT-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130615TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130615TR-ND
Chip Resistor - Surface Mount A130615TR-ND
22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4044
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4044
RES, 22K, 1%, 0.75W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 22K, 1%, 0.75W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4043
Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4043
RES, 22K, 1%, 0.75W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 22K, 1%, 0.75W, 1210, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGP1210F22K 1331558-CRGP1210F22K A130615DKR-ND 73AC4044
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 1210 [3225 Metric]
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details