TE Connectivity Chip Resistor - Surface Mount CRGP1210F120K

Description
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130624CT-ND
Chip Resistor - Surface Mount A130624CT-ND
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130624TR-ND
Chip Resistor - Surface Mount A130624TR-ND
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130624DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130624DKR-ND
Chip Resistor - Surface Mount A130624DKR-ND
120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4020
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4020
RES, 120K, 1%, 0.75W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120K, 1%, 0.75W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4019
Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4019
RES, 120K, 1%, 0.75W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120K, 1%, 0.75W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130624CT-ND 73AC4020
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details