TE Connectivity Chip Resistor - Surface Mount CRGP1210F100R

Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130587CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130587CT-ND
Chip Resistor - Surface Mount A130587CT-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130587TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130587TR-ND
Chip Resistor - Surface Mount A130587TR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130587DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130587DKR-ND
Chip Resistor - Surface Mount A130587DKR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765299
Surface Mount Resistors 1765299
TE Connectivity CRGP1210F100R

TE Connectivity CRGP1210F100R

Supplier's Site
Surface Mount Resistors - 1765203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765203
Surface Mount Resistors 1765203
TE Connectivity CRGP1210F100R

TE Connectivity CRGP1210F100R

Supplier's Site
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7312
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7312
RES, 100R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4014
Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4014
RES, 100R, 1%, 0.75W, 1210, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, 1210, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130587CT-ND 1765299 61AC7312 73AC4014
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 100R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1074181P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 180 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details