TE Connectivity Chip Resistor - Surface Mount CRGP1206F68K

Description
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130560DKR-ND
Chip Resistor - Surface Mount A130560DKR-ND
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130560CT-ND
Chip Resistor - Surface Mount A130560CT-ND
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130560TR-ND
Chip Resistor - Surface Mount A130560TR-ND
68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3980
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3980
RES, 68K, 1%, 0.5W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 68K, 1%, 0.5W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7295
Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7295
RES, 68K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130560DKR-ND 73AC3980 61AC7295
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 68K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details