TE Connectivity Chip Resistor - Surface Mount CRGP1206F56K

Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130559CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130559CT-ND
Chip Resistor - Surface Mount A130559CT-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130559DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130559DKR-ND
Chip Resistor - Surface Mount A130559DKR-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130559TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130559TR-ND
Chip Resistor - Surface Mount A130559TR-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7290
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7290
RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3970
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3970
RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3969
Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3969
RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 56K, 1%, 0.5W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130559CT-ND 61AC7290 73AC3970
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 56K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers