TE Connectivity Surface Mount Resistors CRGP1206F470K

Description
TE Connectivity CRGP1206F470K
Request a Quote Datasheet
Description
TE Connectivity CRGP1206F470K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1765196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765196
Surface Mount Resistors 1765196
TE Connectivity CRGP1206F470K

TE Connectivity CRGP1206F470K

Supplier's Site
Surface Mount Resistors - 1765352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765352
Surface Mount Resistors 1765352
TE Connectivity CRGP1206F470K

TE Connectivity CRGP1206F470K

Supplier's Site
Chip Resistor - Surface Mount - A130570TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130570TR-ND
Chip Resistor - Surface Mount A130570TR-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130570DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130570DKR-ND
Chip Resistor - Surface Mount A130570DKR-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130570CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130570CT-ND
Chip Resistor - Surface Mount A130570CT-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1206F470K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F470K
Chip Resistor - Surface Mount CRGP1206F470K
RES 470K OHM 1% 1/2W 1206

RES 470K OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3964
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3964
RES, 470K, 1%, 0.5W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470K, 1%, 0.5W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7287
Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7287
RES, 470K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1765196 A130570TR-ND CRGP1206F470K 73AC3964 61AC7287
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 470K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] 1206
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers