TE Connectivity Chip Resistor - Surface Mount CRGP1206F39R

Description
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130521TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130521TR-ND
Chip Resistor - Surface Mount A130521TR-ND
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130521DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130521DKR-ND
Chip Resistor - Surface Mount A130521DKR-ND
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130521CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130521CT-ND
Chip Resistor - Surface Mount A130521CT-ND
39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3951
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3951
RES, 39R, 1%, 0.5W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 39R, 1%, 0.5W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3952
Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3952
RES, 39R, 1%, 0.5W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 39R, 1%, 0.5W, 1206, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130521TR-ND 73AC3951
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details