TE Connectivity Chip Resistor - Surface Mount CRGP1206F39K

Description
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130557TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130557TR-ND
Chip Resistor - Surface Mount A130557TR-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130557CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130557CT-ND
Chip Resistor - Surface Mount A130557CT-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130557DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130557DKR-ND
Chip Resistor - Surface Mount A130557DKR-ND
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7280
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7280
RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3950
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3950
RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP1206F39K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F39K
Chip Resistor - Surface Mount CRGP1206F39K
RES 39K OHM 1% 1/2W 1206

RES 39K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130557TR-ND 61AC7280 73AC3950 CRGP1206F39K
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers