TE Connectivity Chip Resistor - Surface Mount CRGP1206F2K7

Description
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130543CT-ND
Chip Resistor - Surface Mount A130543CT-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130543DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130543DKR-ND
Chip Resistor - Surface Mount A130543DKR-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130543TR-ND
Chip Resistor - Surface Mount A130543TR-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F2K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F2K7TR-ND
THICK FILM RESISTORS-SMD CRGP 12

THICK FILM RESISTORS-SMD CRGP 12

Buy Now Datasheet
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3919
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3919
RES, 2K7, 1%, 0.5W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K7, 1%, 0.5W, 1206, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7265
Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7265
RES, 2K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130543CT-ND 1111-CRGP1206F2K7TR-ND 73AC3919 61AC7265
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 2K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details