TE Connectivity Chip Resistor - Surface Mount CRGP1206F27R

Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7271, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 27 ohms, a tolerance of ±1%, and a power rating of 0.5W at an ambient temperature of 70°C. The maximum working voltage is rated at 200V, with a maximum overload voltage of 400V. This component is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor is RoHS compliant, ensuring it meets environmental regulations. Its small size and lightweight design make it ideal for various applications in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7271, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 27 ohms, a tolerance of ±1%, and a power rating of 0.5W at an ambient temperature of 70°C. The maximum working voltage is rated at 200V, with a maximum overload voltage of 400V. This component is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor is RoHS compliant, ensuring it meets environmental regulations. Its small size and lightweight design make it ideal for various applications in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130519CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130519CT-ND
Chip Resistor - Surface Mount A130519CT-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130519TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130519TR-ND
Chip Resistor - Surface Mount A130519TR-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130519DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130519DKR-ND
Chip Resistor - Surface Mount A130519DKR-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7271
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7271
RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3931
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3931
RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130519CT-ND 61AC7271 73AC3931
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers