TE Connectivity Chip Resistor - Surface Mount CRGP1206F270K

Description
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130567DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130567DKR-ND
Chip Resistor - Surface Mount A130567DKR-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130567CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130567CT-ND
Chip Resistor - Surface Mount A130567CT-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130567TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130567TR-ND
Chip Resistor - Surface Mount A130567TR-ND
270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1206F270K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F270K
Chip Resistor - Surface Mount CRGP1206F270K
RES 270K OHM 1% 1/2W 1206

RES 270K OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3933
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3933
RES, 270K, 1%, 0.5W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270K, 1%, 0.5W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7272
Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7272
RES, 270K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130567DKR-ND CRGP1206F270K 73AC3933 61AC7272
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 270K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details