TE Connectivity Chip Resistor - Surface Mount CRGP1206F22R

Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130518CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130518CT-ND
Chip Resistor - Surface Mount A130518CT-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130518TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130518TR-ND
Chip Resistor - Surface Mount A130518TR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130518DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130518DKR-ND
Chip Resistor - Surface Mount A130518DKR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3922
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3922
RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3923
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3923
RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130518CT-ND 73AC3922
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers