TE Connectivity 2W Resistor CRGP1206F22K

Description
RES 22K OHM 1% 1/2W 1206 Product overview: CRGP1206F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22K OHM 1% 1/2W 1206 Product overview: CRGP1206F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F22K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 52-CRGP1206F22K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
52-CRGP1206F22K
2W Resistor 52-CRGP1206F22K
RES 22K OHM 1% 1/2W 1206 Product overview: CRGP1206F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F22K can be used for catalog matching and distributor lookup.

RES 22K OHM 1% 1/2W 1206 Product overview: CRGP1206F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130554CT-ND
Chip Resistor - Surface Mount A130554CT-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130554TR-ND
Chip Resistor - Surface Mount A130554TR-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130554DKR-ND
Chip Resistor - Surface Mount A130554DKR-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1220558-CRGP1206F22K
Resistors - Chip Resistor - Surface Mount 1220558-CRGP1206F22K
Win Source Part Number: 1220558-CRGP1206F22K Category: Resistors>Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): 4-2176328-1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 4-2176328-1,A130554T R,A130554CT,A130554D KR Base Product Number: CRGP1206

Win Source Part Number: 1220558-CRGP1206F22K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): 4-2176328-1;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 4-2176328-1,A130554TR,A130554CT,A130554DKR
Base Product Number: CRGP1206

Buy Now Datasheet
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3921
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3921
RES, 22K, 1%, 0.5W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 22K, 1%, 0.5W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3920
Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3920
RES, 22K, 1%, 0.5W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 22K, 1%, 0.5W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGP1206F22K A130554CT-ND 1220558-CRGP1206F22K 73AC3921
Product Name 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers