TE Connectivity Chip Resistor - Surface Mount CRGP1206F1K0

Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130538DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130538DKR-ND
Chip Resistor - Surface Mount A130538DKR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130538TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130538TR-ND
Chip Resistor - Surface Mount A130538TR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130538CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130538CT-ND
Chip Resistor - Surface Mount A130538CT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F1K0TR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F1K0TR-ND
CRGP 1206 1K0 1%

CRGP 1206 1K0 1%

Buy Now Datasheet
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3874
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3874
RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3875
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3875
RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130538DKR-ND 1111-CRGP1206F1K0TR-ND 73AC3874
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details