TE Connectivity Chip Resistor - Surface Mount CRGP1206F120R

Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130527CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130527CT-ND
Chip Resistor - Surface Mount A130527CT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130527TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130527TR-ND
Chip Resistor - Surface Mount A130527TR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130527DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130527DKR-ND
Chip Resistor - Surface Mount A130527DKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3899
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3899
RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7255
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7255
RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130527CT-ND 73AC3899 61AC7255
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers