TE Connectivity Chip Resistor - Surface Mount CRGP1206F100R

Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130526DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130526DKR-ND
Chip Resistor - Surface Mount A130526DKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130526TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130526TR-ND
Chip Resistor - Surface Mount A130526TR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130526CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130526CT-ND
Chip Resistor - Surface Mount A130526CT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F100RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F100RTR-ND
CRGP 1206 100R 1%

CRGP 1206 100R 1%

Buy Now Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3891
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3891
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3890
Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3890
RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130526DKR-ND 1111-CRGP1206F100RTR-ND 73AC3891
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers