TE Connectivity Chip Resistor - Surface Mount CRGP1206F100K

Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130562CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130562CT-ND
Chip Resistor - Surface Mount A130562CT-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130562DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130562DKR-ND
Chip Resistor - Surface Mount A130562DKR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130562TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130562TR-ND
Chip Resistor - Surface Mount A130562TR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F100KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F100KTR-ND
CRGP 1206 100K 1%

CRGP 1206 100K 1%

Buy Now Datasheet
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3889
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3889
RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3888
Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3888
RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130562CT-ND 1111-CRGP1206F100KTR-ND 73AC3889
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers