The Resistor, part number 61AC7235, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 68 ohms with a tolerance of ±1%. The power rating is 0.33W at an ambient temperature of 70°C, and it has a maximum working voltage of 150V. This component is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor is RoHS compliant, ensuring it meets environmental regulations. Its compact 0805 case style makes it ideal for applications where space is a constraint.
68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 68R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 68R, 1%, 0.33W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130463CT-ND | 61AC7235 | 73AC3859 |
| Product Name | Chip Resistor - Surface Mount | Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity | Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms |