TE Connectivity Chip Resistor - Surface Mount CRGP0805F3K9

Description
3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130484TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130484TR-ND
Chip Resistor - Surface Mount A130484TR-ND
3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130484CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130484CT-ND
Chip Resistor - Surface Mount A130484CT-ND
3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130484DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130484DKR-ND
Chip Resistor - Surface Mount A130484DKR-ND
3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3817
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3817
RES, 3K9, 1%, 0.33W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 3K9, 1%, 0.33W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7214
Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7214
RES, 3K9, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130484TR-ND 73AC3817 61AC7214
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 3K9, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers