TE Connectivity Surface Mount Resistors CRGP0805F270R

Description
TE Connectivity CRGP0805F270R
Request a Quote Datasheet
Description
TE Connectivity CRGP0805F270R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764767
Surface Mount Resistors 1764767
TE Connectivity CRGP0805F270R

TE Connectivity CRGP0805F270R

Supplier's Site
Surface Mount Resistors - 1764886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764886
Surface Mount Resistors 1764886
TE Connectivity CRGP0805F270R

TE Connectivity CRGP0805F270R

Supplier's Site
Chip Resistor - Surface Mount - A130470DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130470DKR-ND
Chip Resistor - Surface Mount A130470DKR-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130470CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130470CT-ND
Chip Resistor - Surface Mount A130470CT-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130470TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130470TR-ND
Chip Resistor - Surface Mount A130470TR-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7212
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7212
RES, 270R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3813
Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3813
RES, 270R, 1%, 0.33W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 270R, 1%, 0.33W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1764767 A130470DKR-ND 61AC7212 73AC3813
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 270R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details