TE Connectivity Chip Resistor - Surface Mount CRGP0805F15R

Description
15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130455DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130455DKR-ND
Chip Resistor - Surface Mount A130455DKR-ND
15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130455CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130455CT-ND
Chip Resistor - Surface Mount A130455CT-ND
15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130455TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130455TR-ND
Chip Resistor - Surface Mount A130455TR-ND
15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7196
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7196
RES, 15R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3781
Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3781
RES, 15R, 1%, 0.33W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 15R, 1%, 0.33W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130455DKR-ND 61AC7196 73AC3781
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 15R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details