RES 120K OHM 1% 1/3W 0805
RES, 120K, 1%, 0.33W, 0805, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes
RES, 120K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRGP0805F120K | 73AC3775 | 61AC7193 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 120K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity | Res, 120K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 120000 ohms | 120000 ohms | 120000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.3330 to 0.3333 watts | 0.3333 watts | 0.3300 watts |