TE Connectivity Chip Resistor - Surface Mount CRGP0805F100K

Description
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130501TR-ND
Chip Resistor - Surface Mount A130501TR-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130501DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130501DKR-ND
Chip Resistor - Surface Mount A130501DKR-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130501CT-ND
Chip Resistor - Surface Mount A130501CT-ND
100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3767
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3767
RES, 100K, 1%, 0.33W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 100K, 1%, 0.33W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7189
Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7189
RES, 100K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130501TR-ND 73AC3767 61AC7189
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 100K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details