TE Connectivity Chip Resistor - Surface Mount CRGP0603F820R

Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130415TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130415TR-ND
Chip Resistor - Surface Mount A130415TR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130415CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130415CT-ND
Chip Resistor - Surface Mount A130415CT-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130415DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130415DKR-ND
Chip Resistor - Surface Mount A130415DKR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3751
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3751
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7181
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7181
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130415TR-ND 73AC3751 61AC7181
Product Name Chip Resistor - Surface Mount Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details