TE Connectivity Chip Resistor - Surface Mount CRGP0603F470R

Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130412CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130412CT-ND
Chip Resistor - Surface Mount A130412CT-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130412DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130412DKR-ND
Chip Resistor - Surface Mount A130412DKR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130412TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130412TR-ND
Chip Resistor - Surface Mount A130412TR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3721
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3721
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3720
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3720
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7166
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7166
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130412CT-ND 73AC3721 73AC3720
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers