TE Connectivity Chip Resistor - Surface Mount CRGP0603F3K3

Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130422DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130422DKR-ND
Chip Resistor - Surface Mount A130422DKR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130422CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130422CT-ND
Chip Resistor - Surface Mount A130422CT-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130422TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130422TR-ND
Chip Resistor - Surface Mount A130422TR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGP0603F3K3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGP0603F3K3
Resistors - Chip Resistor - Surface Mount CRGP0603F3K3
RES 3.3K OHM 1% 1/4W 0603

RES 3.3K OHM 1% 1/4W 0603

Supplier's Site
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3693
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3693
RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7152
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7152
RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130422DKR-ND CRGP0603F3K3 73AC3693 61AC7152
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers