TE Connectivity Chip Resistor - Surface Mount CRGP0603F27K

Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130433TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130433TR-ND
Chip Resistor - Surface Mount A130433TR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130433DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130433DKR-ND
Chip Resistor - Surface Mount A130433DKR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130433CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130433CT-ND
Chip Resistor - Surface Mount A130433CT-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7148
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7148
RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3685
Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3685
RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 27K, 1%, 0.25W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130433TR-ND 61AC7148 73AC3685
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 27K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details