TE Connectivity Chip Resistor - Surface Mount CRGP0603F270K

Description
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130445TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130445TR-ND
Chip Resistor - Surface Mount A130445TR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130445DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130445DKR-ND
Chip Resistor - Surface Mount A130445DKR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130445CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130445CT-ND
Chip Resistor - Surface Mount A130445CT-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F270KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F270KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F270KTR-ND
THICK FILM RESISTORS-SMD CRGP 06

THICK FILM RESISTORS-SMD CRGP 06

Buy Now Datasheet
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7150
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7150
RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3689
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3689
RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130445TR-ND 1111-CRGP0603F270KTR-ND 61AC7150 73AC3689
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details