TE Connectivity Chip Resistor - Surface Mount CRGP0603F22K

Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130432DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130432DKR-ND
Chip Resistor - Surface Mount A130432DKR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130432CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130432CT-ND
Chip Resistor - Surface Mount A130432CT-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130432TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130432TR-ND
Chip Resistor - Surface Mount A130432TR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3677
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3677
RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7144
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7144
RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3676
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3676
RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130432DKR-ND 73AC3677 61AC7144
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details