TE Connectivity Chip Resistor - Surface Mount CRGP0603F180K

Description
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130443CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130443CT-ND
Chip Resistor - Surface Mount A130443CT-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130443DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130443DKR-ND
Chip Resistor - Surface Mount A130443DKR-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130443TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130443TR-ND
Chip Resistor - Surface Mount A130443TR-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7140
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7140
RES, 180K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3669
Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3669
RES, 180K, 1%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180K, 1%, 0.25W, 0603, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130443CT-ND 61AC7140 73AC3669
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 180K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details