TE Connectivity Chip Resistor - Surface Mount CRGP0402F8K2

Description
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130366TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130366TR-ND
Chip Resistor - Surface Mount A130366TR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130366CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130366CT-ND
Chip Resistor - Surface Mount A130366CT-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130366DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130366DKR-ND
Chip Resistor - Surface Mount A130366DKR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7116
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7116
RES, 8K2, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3621
Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3621
RES, 8K2, 1%, 0.125W, 0402, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 8K2, 1%, 0.125W, 0402, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130366TR-ND 61AC7116 73AC3621
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 8K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details