TE Connectivity Chip Resistor - Surface Mount CRGP0402F82R

Description
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130342TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130342TR-ND
Chip Resistor - Surface Mount A130342TR-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130342CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130342CT-ND
Chip Resistor - Surface Mount A130342CT-ND
82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP0402F82R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0402F82R
Chip Resistor - Surface Mount CRGP0402F82R
RES 82 OHM 1% 1/8W 0402

RES 82 OHM 1% 1/8W 0402

Supplier's Site Datasheet
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7118
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7118
RES, 82R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3625
Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3625
RES, 82R, 1%, 0.125W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 82R, 1%, 0.125W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130342TR-ND CRGP0402F82R 61AC7118 73AC3625
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 82R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details