TE Connectivity Chip Resistor - Surface Mount CRGP0402F6K8

Description
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130365DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130365DKR-ND
Chip Resistor - Surface Mount A130365DKR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130365TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130365TR-ND
Chip Resistor - Surface Mount A130365TR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130365CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130365CT-ND
Chip Resistor - Surface Mount A130365CT-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3611
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3611
RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7111
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7111
RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3610
Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3610
RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130365DKR-ND 73AC3611 61AC7111
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 6K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details