TE Connectivity Chip Resistor - Surface Mount CRGP0402F47R

Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 73AC3595 is a thick film chip resistor with a resistance value of 47 ohms and a tolerance of ±1%. It has a power rating of 0.125W at an ambient temperature of 70°C and is suitable for applications requiring pulse withstand capabilities. The maximum working voltage is 50V, with a maximum overload voltage of 100V. This component is designed in a compact 0402 package, making it suitable for space-constrained applications. It is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Resistor 73AC3595 is a thick film chip resistor with a resistance value of 47 ohms and a tolerance of ±1%. It has a power rating of 0.125W at an ambient temperature of 70°C and is suitable for applications requiring pulse withstand capabilities. The maximum working voltage is 50V, with a maximum overload voltage of 100V. This component is designed in a compact 0402 package, making it suitable for space-constrained applications. It is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130339DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130339DKR-ND
Chip Resistor - Surface Mount A130339DKR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130339TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130339TR-ND
Chip Resistor - Surface Mount A130339TR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130339CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130339CT-ND
Chip Resistor - Surface Mount A130339CT-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7103
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7103
RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3595
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3595
RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3594
Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3594
RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130339DKR-ND 61AC7103 73AC3595
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 47R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details