TE Connectivity Chip Resistor - Surface Mount CRGP0402F39K

Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130374DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130374DKR-ND
Chip Resistor - Surface Mount A130374DKR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130374TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130374TR-ND
Chip Resistor - Surface Mount A130374TR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130374CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130374CT-ND
Chip Resistor - Surface Mount A130374CT-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F39KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F39KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F39KTR-ND
THICK FILM RESISTORS-SMD CRGP 04

THICK FILM RESISTORS-SMD CRGP 04

Buy Now Datasheet
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7097
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7097
RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3583
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3583
RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3582
Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3582
RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130374DKR-ND 1111-CRGP0402F39KTR-ND 61AC7097 73AC3583
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 39K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers