TE Connectivity Chip Resistor - Surface Mount CRGP0402F390R

Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130350DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130350DKR-ND
Chip Resistor - Surface Mount A130350DKR-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130350CT-ND
Chip Resistor - Surface Mount A130350CT-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130350TR-ND
Chip Resistor - Surface Mount A130350TR-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3589
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3589
RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7100
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7100
RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3588
Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3588
RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 390R, 1%, 0.125W, 0402, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130350DKR-ND 73AC3589 61AC7100
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 390R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details