TE Connectivity Chip Resistor - Surface Mount CRGP0402F390K

Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130386DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130386DKR-ND
Chip Resistor - Surface Mount A130386DKR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130386CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130386CT-ND
Chip Resistor - Surface Mount A130386CT-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130386TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130386TR-ND
Chip Resistor - Surface Mount A130386TR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3587
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3587
RES, 390K, 1%, 0.125W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 390K, 1%, 0.125W, 0402, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7099
Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7099
RES, 390K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130386DKR-ND 73AC3587 61AC7099
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 390K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details