TE Connectivity Chip Resistor - Surface Mount CRGP0402F270K

Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130384CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130384CT-ND
Chip Resistor - Surface Mount A130384CT-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130384DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130384DKR-ND
Chip Resistor - Surface Mount A130384DKR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130384TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130384TR-ND
Chip Resistor - Surface Mount A130384TR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3567
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3567
RES, 270K, 1%, 0.125W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 270K, 1%, 0.125W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7089
Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7089
RES, 270K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130384CT-ND 73AC3567 61AC7089
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 270K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details