TE Connectivity Surface Mount Resistors CRGP0402F220R

Description
TE Connectivity CRGP0402F220R
Request a Quote Datasheet
Description
TE Connectivity CRGP0402F220R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764853
Surface Mount Resistors 1764853
TE Connectivity CRGP0402F220R

TE Connectivity CRGP0402F220R

Supplier's Site
Surface Mount Resistors - 1764736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764736
Surface Mount Resistors 1764736
TE Connectivity CRGP0402F220R

TE Connectivity CRGP0402F220R

Supplier's Site
Chip Resistor - Surface Mount - A130347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130347TR-ND
Chip Resistor - Surface Mount A130347TR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130347DKR-ND
Chip Resistor - Surface Mount A130347DKR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130347CT-ND
Chip Resistor - Surface Mount A130347CT-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7086
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7086
RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3561
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3561
RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3560
Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3560
RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 220R, 1%, 0.125W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1764853 A130347TR-ND 61AC7086 73AC3561
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 220R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details