TE Connectivity Chip Resistor - Surface Mount CRGP0402F1K8

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K8, 1%, 0.125W, 0402, Thick Film resistor from TE Connectivity is a surface mount device designed for applications requiring pulse withstand capabilities. It features a resistance value of 1.8 kΩ with a tolerance of ±1%, making it suitable for precise applications. The power rating is 0.125W at an ambient temperature of 70°C, with a maximum working voltage of 50V and a maximum overload voltage of 100V. This resistor is constructed using thick film technology and is compliant with RoHS standards. It is available in a compact 0402 package, which is advantageous for space-constrained designs. The product is supplied on tape and reel, facilitating automatic placement in high-volume manufacturing processes. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 1K8, 1%, 0.125W, 0402, Thick Film resistor from TE Connectivity is a surface mount device designed for applications requiring pulse withstand capabilities. It features a resistance value of 1.8 kΩ with a tolerance of ±1%, making it suitable for precise applications. The power rating is 0.125W at an ambient temperature of 70°C, with a maximum working voltage of 50V and a maximum overload voltage of 100V. This resistor is constructed using thick film technology and is compliant with RoHS standards. It is available in a compact 0402 package, which is advantageous for space-constrained designs. The product is supplied on tape and reel, facilitating automatic placement in high-volume manufacturing processes. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130358CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130358CT-ND
Chip Resistor - Surface Mount A130358CT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130358TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130358TR-ND
Chip Resistor - Surface Mount A130358TR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130358DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130358DKR-ND
Chip Resistor - Surface Mount A130358DKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7063
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7063
RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3515
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3515
RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3514
Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3514
RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 1K8, 1%, 0.125W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130358CT-ND 61AC7063 73AC3515
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 1K8, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details