1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
TE Connectivity CRGP0402F1K5
TE Connectivity CRGP0402F1K5
RES, 1K5, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 1K5, 1%, 0.125W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
RES, 1K5, 1%, 0.125W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130357CT-ND | 1764852 | 61AC7062 | 73AC3513 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 1K5, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity | Res, 1K5, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |