TE Connectivity Chip Resistor - Surface Mount CRGP0402F150R

Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130345CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130345CT-ND
Chip Resistor - Surface Mount A130345CT-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130345TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130345TR-ND
Chip Resistor - Surface Mount A130345TR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130345DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130345DKR-ND
Chip Resistor - Surface Mount A130345DKR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3541
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3541
RES, 150R, 1%, 0.125W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150R, 1%, 0.125W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7076
Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7076
RES, 150R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130345CT-ND 73AC3541 61AC7076
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 150R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details