TE Connectivity Chip Resistor - Surface Mount CRGP0402F10R

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130331DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130331DKR-ND
Chip Resistor - Surface Mount A130331DKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130331CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130331CT-ND
Chip Resistor - Surface Mount A130331CT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130331TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130331TR-ND
Chip Resistor - Surface Mount A130331TR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F10RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F10RTR-ND
CRGP 0402 10R 1%

CRGP 0402 10R 1%

Buy Now Datasheet
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3521
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3521
RES, 10R, 1%, 0.125W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3520
Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3520
RES, 10R, 1%, 0.125W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130331DKR-ND 1111-CRGP0402F10RTR-ND 73AC3521
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers