TE Connectivity Chip Resistor - Surface Mount CRGH2512J82R

Description
RES 82 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 82 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH2512J82RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J82RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J82RDKR-ND
RES 82 OHM 5% 2W 2512

RES 82 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J82RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J82RCT-ND
Chip Resistor - Surface Mount 1712-CRGH2512J82RCT-ND
RES 82 OHM 5% 2W 2512

RES 82 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH2512J82RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH2512J82RTR-ND
Chip Resistor - Surface Mount 1712-CRGH2512J82RTR-ND
82 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

82 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7395
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7395
Surface Mount Thick Film Resistor, CRG Series, 82 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 82 ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH2512J82RDKR-ND 95W7395
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details