CRGH2512J680R -- CRGH2512 5% 680R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 680R 2W Neohm - Te Connectivity
CRGH2512J680R
Description
CRGH2512 5% 680R 2W
Description
CRGH2512 5% 680R 2W
Suppliers
Crgh2512 5% 680R 2W Neohm - Te Connectivity
45AJ2416
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2416 |
|
Product Name
|
Crgh2512 5% 680R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details