TE Connectivity Chip Resistor - Surface Mount CRGH2512J56K

Description
56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126476CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126476CT-ND
Chip Resistor - Surface Mount A126476CT-ND
56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126476TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126476TR-ND
Chip Resistor - Surface Mount A126476TR-ND
56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126476DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126476DKR-ND
Chip Resistor - Surface Mount A126476DKR-ND
56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

56 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A126476CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details